TR Fastenings Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRLCBS-5-01

Description
PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1438 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1438
Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1438
PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1438
Product Name Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Plastic - A 9P43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Plastic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details