TR Fastenings Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRLCBS-14-01

Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1430 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1430
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1430
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRLCBS Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1430
Product Name Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers