STANDOFF, HEX, ALUM, 20MM, M6; Standoff Material:Aluminum; Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:10mm; Product Range:DTRH Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 43Y4124 |
| Product Name | Standoff, Hex, Alum, 20Mm, M6; Standoff Material Tr Fastenings |
| Type & Shape | Standoff; Female Standoff; Hex |