TR Fastenings Standoff, Hex Female-Female, 30Mm, Pk50; Standoff Material Tr Fastenings TRHTSA-M4-30-1

Description
STANDOFF, HEX FEMALE-FEMALE, 30MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:30mm; External RoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 30MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:30mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 30Mm, Pk50; Standoff Material Tr Fastenings - 85AC2270 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 30Mm, Pk50; Standoff Material Tr Fastenings
85AC2270
Standoff, Hex Female-Female, 30Mm, Pk50; Standoff Material Tr Fastenings 85AC2270
STANDOFF, HEX FEMALE-FEMALE, 30MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:30mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 30MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:30mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 85AC2270
Product Name Standoff, Hex Female-Female, 30Mm, Pk50; Standoff Material Tr Fastenings
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Round Female Standoff - 1884 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details