STANDOFF, HEX, ALUM, 15MM, M3; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Overall Length:15mm; External Width:6mm; Product Range:DTRH Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 43Y4102 |
| Product Name | Standoff, Hex, Alum, 15Mm, M3; Standoff Material Tr Fastenings |
| Type & Shape | Standoff; Female Standoff; Hex |