TR Fastenings Feet, Rivet, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings TRFF-006-P4X6B

Description
FEET, RIVET, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Rivet; Height:6mm; Base Diameter:15mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer; Product Range:- RoHS Compliant: Yes
Description
FEET, RIVET, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Rivet; Height:6mm; Base Diameter:15mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Rivet, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings - 43Y4086 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rivet, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings
43Y4086
Feet, Rivet, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings 43Y4086
FEET, RIVET, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Rivet; Height:6mm; Base Diameter:15mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer; Product Range:- RoHS Compliant: Yes

FEET, RIVET, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Rivet; Height:6mm; Base Diameter:15mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplastic Elastomer; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4086
Product Name Feet, Rivet, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1026407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details