TR Fastenings Feet, Rivet, Thermoplast, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings TRFF-004

Description
FEET, RIVET, THERMOPLAST, BLACK, 10MM; Bumper / Feet Mounting:Rivet; Height:10mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer RoHS Compliant: Yes
Description
FEET, RIVET, THERMOPLAST, BLACK, 10MM; Bumper / Feet Mounting:Rivet; Height:10mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Rivet, Thermoplast, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings - 43Y4084 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rivet, Thermoplast, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings
43Y4084
Feet, Rivet, Thermoplast, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings 43Y4084
FEET, RIVET, THERMOPLAST, BLACK, 10MM; Bumper / Feet Mounting:Rivet; Height:10mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer RoHS Compliant: Yes

FEET, RIVET, THERMOPLAST, BLACK, 10MM; Bumper / Feet Mounting:Rivet; Height:10mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplastic Elastomer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4084
Product Name Feet, Rivet, Thermoplast, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details