The Standoff, Hex Female, Steel, 15mm, M2.5 is a hexagonal spacer designed for applications requiring a secure connection between components. It is made from steel, specifically 11SMnPb30, and features a zinc-plated finish (A3F) for enhanced corrosion resistance. The standoff has a thread size of M2.5 x 0.45 and an overall length of 15mm, making it suitable for various assembly needs. This product is part of the DTRF Steel Series and is compliant with RoHS regulations, ensuring it meets environmental standards.
STANDOFF, HEX FEMALE, STEEL, 15MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:DTRF Steel Series; Overall Length:15mm; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 71Y9045 |
| Product Name | Standoff, Hex Female, Steel, 15Mm, M2.5; Standoff Material Tr Fastenings |
| Type & Shape | Standoff; Female Standoff; Hex |