STANDOFF, HEX FEMALE, BRASS, 4MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Product Range:DTRF Brass Series; Overall Length:4mm; External RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Posts, Spacers, and Standoffs |
Product Number | 71Y9039 |
Product Name | Standoff, Hex Female, Brass, 4Mm, M2.5; Standoff Material Tr Fastenings |
Type & Shape | Standoff; Female Standoff; Hex |