TR Fastenings Pcb Support, Dual Lock, 4Mm, Pk50; Pcb Support Type Tr Fastenings TRDLSP-1-4M-01

Description
PCB SUPPORT, DUAL LOCK, 4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4mm; External Width:5.5mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, DUAL LOCK, 4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4mm; External Width:5.5mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Dual Lock, 4Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4079 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Dual Lock, 4Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4079
Pcb Support, Dual Lock, 4Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4079
PCB SUPPORT, DUAL LOCK, 4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4mm; External Width:5.5mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, DUAL LOCK, 4MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4mm; External Width:5.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4079
Product Name Pcb Support, Dual Lock, 4Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details