TR Fastenings Pcb Mini Support Post, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings TRDLMSPM-8-01

Description
PCB MINI SUPPORT POST, 12.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 12.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4071 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4071
Pcb Mini Support Post, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4071
PCB MINI SUPPORT POST, 12.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 12.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4071
Product Name Pcb Mini Support Post, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 1058167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details