TR Fastenings Pcb Mini Support Post, 31.7Mm, Pk50; Pcb Support Type Tr Fastenings TRDLMSPM-20-01

Description
PCB MINI SUPPORT POST, 31.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 31.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 31.7Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4065 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 31.7Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4065
Pcb Mini Support Post, 31.7Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4065
PCB MINI SUPPORT POST, 31.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 31.7MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4065
Product Name Pcb Mini Support Post, 31.7Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1026362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With #4-40 Thread, 0.1875(OD), Made from 303 Stainless Steel - A 9X43-A44016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.1875 inch (4.76 mm)
View Details