PCB SPACER/SUPPORT, 14.3MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:3.9mm; Product Range:TRDLCBST Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 10AH1424 |
| Product Name | Pcb Spacer/support, 14.3Mm, Nylon 6.6; Pcb Support Type Tr Fastenings |