TR Fastenings Pcb Mini Support Post, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings TRDLCBST-5-01

Description
PCB MINI SUPPORT POST, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4056 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4056
Pcb Mini Support Post, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4056
PCB MINI SUPPORT POST, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4056
Product Name Pcb Mini Support Post, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-832-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details