TR Fastenings Pcb Mini Support Post, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings TRDLCBST-3-01

Description
PCB MINI SUPPORT POST, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4054 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4054
Pcb Mini Support Post, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4054
PCB MINI SUPPORT POST, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4054
Product Name Pcb Mini Support Post, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers