TR Fastenings Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings TRDLCBST-2-01

Description
PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4053 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4053
Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4053
PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:3.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4053
Product Name Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details