TR Fastenings Pcb Support, Dual Lock, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings TRDLCBSM-3-01

Description
PCB SUPPORT, DUAL LOCK, 4.8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, DUAL LOCK, 4.8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Dual Lock, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4048 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Dual Lock, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4048
Pcb Support, Dual Lock, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4048
PCB SUPPORT, DUAL LOCK, 4.8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, DUAL LOCK, 4.8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4048
Product Name Pcb Support, Dual Lock, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2023308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details