TR Fastenings Pcb Support, Snap Lock, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings TRCBSB-6-01A-RT

Description
PCB SUPPORT, SNAP LOCK, 9.5MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SUPPORT, SNAP LOCK, 9.5MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Snap Lock, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings - 49Y1268 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Snap Lock, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings
49Y1268
Pcb Support, Snap Lock, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings 49Y1268
PCB SUPPORT, SNAP LOCK, 9.5MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SUPPORT, SNAP LOCK, 9.5MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49Y1268
Product Name Pcb Support, Snap Lock, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 303748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers