TR Fastenings Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings TRCBSB-4-01A2-RT

Description
PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4030 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4030
Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4030
PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4030
Product Name Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers