TR Fastenings Pcb Spacer/support, 25.4Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRCBSB-16-01A2-RT

Description
PCB SPACER/SUPPORT, 25.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 25.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 25.4Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH7828 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 25.4Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH7828
Pcb Spacer/support, 25.4Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH7828
PCB SPACER/SUPPORT, 25.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 25.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH7828
Product Name Pcb Spacer/support, 25.4Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details