TR Fastenings Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRCBSB-10-01A2-RT

Description
PCB SPACER/SUPPORT, 15.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 15.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH7825 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH7825
Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH7825
PCB SPACER/SUPPORT, 15.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 15.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH7825
Product Name Pcb Spacer/support, 15.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details