TR Fastenings Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings TRCBS-20-01

Description
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:44.4mm; External Width:7.1mm; Product Range:TRCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:44.4mm; External Width:7.1mm; Product Range:TRCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1413 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1413
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1413
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:44.4mm; External Width:7.1mm; Product Range:TRCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:44.4mm; External Width:7.1mm; Product Range:TRCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1413
Product Name Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details