TR Fastenings Pcb Mounting Spacer, Nylon 6.6, 15.9Mm; Pcb Support Type Tr Fastenings TRBHL-10-01

Description
PCB MOUNTING SPACER, NYLON 6.6, 15.9MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 15.9MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 15.9Mm; Pcb Support Type Tr Fastenings - 10AH1407 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 15.9Mm; Pcb Support Type Tr Fastenings
10AH1407
Pcb Mounting Spacer, Nylon 6.6, 15.9Mm; Pcb Support Type Tr Fastenings 10AH1407
PCB MOUNTING SPACER, NYLON 6.6, 15.9MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 15.9MM; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:11.1mm; Product Range:TRBHL Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1407
Product Name Pcb Mounting Spacer, Nylon 6.6, 15.9Mm; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-832-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details