TR Fastenings Nut, Self-Clinch, M6, Pk50; Thread Size Imperial Tr Fastenings TR-S-M6-2

Description
NUT, SELF-CLINCH, M6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Fastener Material:Steel; Panel Thickness:3.2mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes
Description
NUT, SELF-CLINCH, M6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Fastener Material:Steel; Panel Thickness:3.2mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nut, Self-Clinch, M6, Pk50; Thread Size Imperial Tr Fastenings - 50AJ7014 - Newark, An Avnet Company
Chicago, IL, United States
Nut, Self-Clinch, M6, Pk50; Thread Size Imperial Tr Fastenings
50AJ7014
Nut, Self-Clinch, M6, Pk50; Thread Size Imperial Tr Fastenings 50AJ7014
NUT, SELF-CLINCH, M6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Fastener Material:Steel; Panel Thickness:3.2mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes

NUT, SELF-CLINCH, M6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Fastener Material:Steel; Panel Thickness:3.2mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 50AJ7014
Product Name Nut, Self-Clinch, M6, Pk50; Thread Size Imperial Tr Fastenings
Captive Fastener Class / Type Captive Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-13-407-14 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Captive Screw 4-40 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details