TR Fastenings Nut, Self-Clinch, Steel, M5; Thread Size Imperial Tr Fastenings TR-S-M5-2

Description
NUT, SELF-CLINCH, STEEL, M5; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:HANK TR-S Series RoHS Compliant: Yes
Datasheet
Description
NUT, SELF-CLINCH, STEEL, M5; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:HANK TR-S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nut, Self-Clinch, Steel, M5; Thread Size Imperial Tr Fastenings - 72AC4866 - Newark, An Avnet Company
Chicago, IL, United States
Nut, Self-Clinch, Steel, M5; Thread Size Imperial Tr Fastenings
72AC4866
Nut, Self-Clinch, Steel, M5; Thread Size Imperial Tr Fastenings 72AC4866
NUT, SELF-CLINCH, STEEL, M5; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:HANK TR-S Series RoHS Compliant: Yes

NUT, SELF-CLINCH, STEEL, M5; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:HANK TR-S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 72AC4866
Product Name Nut, Self-Clinch, Steel, M5; Thread Size Imperial Tr Fastenings
Captive Fastener Class / Type Captive Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827338 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-12-409-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.8622 inch (21.9 mm)
Material Steel
View Details