TR Fastenings Nut, Self-Clinch, M5, Pk50; Thread Size Imperial Tr Fastenings TR-S-M5-1

Description
NUT, SELF-CLINCH, M5, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.44mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes
Datasheet
Description
NUT, SELF-CLINCH, M5, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.44mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nut, Self-Clinch, M5, Pk50; Thread Size Imperial Tr Fastenings - 28AH1629 - Newark, An Avnet Company
Chicago, IL, United States
Nut, Self-Clinch, M5, Pk50; Thread Size Imperial Tr Fastenings
28AH1629
Nut, Self-Clinch, M5, Pk50; Thread Size Imperial Tr Fastenings 28AH1629
NUT, SELF-CLINCH, M5, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.44mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes

NUT, SELF-CLINCH, M5, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.44mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 28AH1629
Product Name Nut, Self-Clinch, M5, Pk50; Thread Size Imperial Tr Fastenings
Captive Fastener Class / Type Captive Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Captive Nuts - 525082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 09-11-303-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6732 inch (17.1 mm)
Material Steel
View Details