TR Fastenings Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings TR-S-M4-1

Description
NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings - 72C1370 - Newark, An Avnet Company
Chicago, IL, United States
Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings
72C1370
Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings 72C1370
NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes

NUT, SELF CLINCH, M4, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 72C1370
Product Name Nut, Self Clinch, M4, Pk50; Thread Size Imperial Tr Fastenings
Captive Fastener Class / Type Captive Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Self-Clinching Captive Studs - 827423 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Captive Screws - PF11M-M3-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details