TR Fastenings Screw, Pan Head, M3.5, 19Mm, Pk200; Thread Size Imperial Tr Fastenings N6 0.750 PRSTABB200

Description
SCREW, PAN HEAD, M3.5, 19MM, PK200; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:19mm; Fastener Plating:Zinc; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD, M3.5, 19MM, PK200; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:19mm; Fastener Plating:Zinc; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head, M3.5, 19Mm, Pk200; Thread Size Imperial Tr Fastenings - 52Y7509 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head, M3.5, 19Mm, Pk200; Thread Size Imperial Tr Fastenings
52Y7509
Screw, Pan Head, M3.5, 19Mm, Pk200; Thread Size Imperial Tr Fastenings 52Y7509
SCREW, PAN HEAD, M3.5, 19MM, PK200; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:19mm; Fastener Plating:Zinc; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD, M3.5, 19MM, PK200; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:19mm; Fastener Plating:Zinc; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 52Y7509
Product Name Screw, Pan Head, M3.5, 19Mm, Pk200; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Carbon Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Pan Head
Standard Drives Torx
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 mm Hex Key for M4 Setscrew, Qty 10 - HK020 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M4
View Details