Jergens, Inc. Knurled Thumb Screws 41873

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Thumb Screw, part number 41873, from Jergens, Inc. is constructed from stainless steel and features a natural finish. It is designed with a knurled head for easy gripping and adjustment. This thumb screw does not have a thread undercut, which may be relevant for specific applications requiring a clean thread engagement. The dimensions for this part include a nominal diameter of 16 mm and a length of 20 mm, with a thread size of M4. This product is suitable for applications where frequent adjustments are necessary, providing a reliable fastening solution.

Datasheet Summary
Powered by GS/AI

The Knurled Thumb Screw, part number 41873, from Jergens, Inc. is constructed from stainless steel and features a natural finish. It is designed with a knurled head for easy gripping and adjustment. This thumb screw does not have a thread undercut, which may be relevant for specific applications requiring a clean thread engagement. The dimensions for this part include a nominal diameter of 16 mm and a length of 20 mm, with a thread size of M4. This product is suitable for applications where frequent adjustments are necessary, providing a reliable fastening solution.

Suppliers

Company
Product
Description
Supplier Links
Knurled Thumb Screws - 41873 - Jergens, Inc.
Cleveland, OH, United States
Knurled Thumb Screws
41873
Knurled Thumb Screws 41873
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material:
    • Inch Part No.'s: 303 Stainless Steel
    • Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel
  • Finish:
    • 303 Stainless Steel: Natural
    • 12L14 Carbon Steel: Black Oxide

Note(s):
The knurled thumb screw is supplied with no thread undercut

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 41873
Product Name Knurled Thumb Screws
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41876 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Knurled Thumb Screws - 41846 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Knurled Thumb Screws - 41878 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Knurled Thumb Screws - 41851 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details