TR Fastenings Screw Socket, Cap, S/s, A2, M8X25, Pk25; Thread Size Imperial Tr Fastenings M825 SOA2CSS25

Description
SCREW SOCKET, CAP, S/S, A2, M8X25, PK25; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M8X25, PK25; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M8X25, Pk25; Thread Size Imperial Tr Fastenings - 53M9393 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M8X25, Pk25; Thread Size Imperial Tr Fastenings
53M9393
Screw Socket, Cap, S/s, A2, M8X25, Pk25; Thread Size Imperial Tr Fastenings 53M9393
SCREW SOCKET, CAP, S/S, A2, M8X25, PK25; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M8X25, PK25; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M9393
Product Name Screw Socket, Cap, S/s, A2, M8X25, Pk25; Thread Size Imperial Tr Fastenings
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers