TR Fastenings Screw Socket, Butt, M6X20, Pk100; Thread Size Imperial Tr Fastenings M620 BH10MCS100

Description
SCREW SOCKET, BUTT, M6X20, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, BUTT, M6X20, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Butt, M6X20, Pk100; Thread Size Imperial Tr Fastenings - 53M9264 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Butt, M6X20, Pk100; Thread Size Imperial Tr Fastenings
53M9264
Screw Socket, Butt, M6X20, Pk100; Thread Size Imperial Tr Fastenings 53M9264
SCREW SOCKET, BUTT, M6X20, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, BUTT, M6X20, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9264
Product Name Screw Socket, Butt, M6X20, Pk100; Thread Size Imperial Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M2 x 0.4 Cap Screw, 6 mm Long, Qty 50 - SH2MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details