APM Hexseal Corp. Phillips Recessed Flat Head Screw - Type SFR SEELSKREW® 10-32UNC-2A

Description
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelskrews® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Request a Quote
Description
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelskrews® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW® - 10-32UNC-2A - APM Hexseal Corp.
Englewood, NJ, USA
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW®
10-32UNC-2A
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW® 10-32UNC-2A
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelskrews® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.

In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement.

Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Seelskrews® & Seelbolts®

Screw/Bolt Material: 18/8 Stainless Steel, passivated
Threads: Imperial— Class 2A †; Metric— Class 6g
O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red ‡
Temperature Range: -80° F to +425° F ( -62° C to +219° C)
Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions).
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Screws
Product Number 10-32UNC-2A
Product Name Phillips Recessed Flat Head Screw - Type SFR SEELSKREW®
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1095-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - 335-1071-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Screw, Pan Head, Stainless Steel, 8-32, 28.32Mm; Thread Size Metric Apm Hexseal - 47T6357 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1.11 inch (28.32 mm)
View Details
Machine Screw - 335-RM4X12MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details