TR Fastenings Screw Socket, Cap, S/s, A2, M6X16, Pk50; Thread Size Imperial Tr Fastenings M616 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M6X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M6X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M6X16, Pk50; Thread Size Imperial Tr Fastenings - 53M9260 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M6X16, Pk50; Thread Size Imperial Tr Fastenings
53M9260
Screw Socket, Cap, S/s, A2, M6X16, Pk50; Thread Size Imperial Tr Fastenings 53M9260
SCREW SOCKET, CAP, S/S, A2, M6X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M6X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9260
Product Name Screw Socket, Cap, S/s, A2, M6X16, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 16 mm Long, Qty 50 - SS4MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Machine Screw - 335-RM4X12MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details