TR Fastenings Screw, Pozi Pan, Steel, Blk, M6X16,pk100; Thread Size Metric Tr Fastenings M616 PRSTMCB100

Description
SCREW, POZI PAN, STEEL, BLK, M6X16,PK100; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, BLK, M6X16,PK100; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Blk, M6X16,pk100; Thread Size Metric Tr Fastenings - 53M9255 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Blk, M6X16,pk100; Thread Size Metric Tr Fastenings
53M9255
Screw, Pozi Pan, Steel, Blk, M6X16,pk100; Thread Size Metric Tr Fastenings 53M9255
SCREW, POZI PAN, STEEL, BLK, M6X16,PK100; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BLK, M6X16,PK100; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9255
Product Name Screw, Pozi Pan, Steel, Blk, M6X16,pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 164-SCREWM6-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details