SCREW SOCKET, BUTT, S/S, A2, M6X16,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9243 |
| Product Name | Screw Socket, Butt, S/s, A2, M6X16,pk100; Thread Size Imperial Tr Fastenings |
| Head Type | Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket |