TR Fastenings Screw, Pozi Pan, Steel, Bzp, M6X12,pk100; Thread Size Imperial Tr Fastenings M612 PRSTTTZ100

Description
SCREW, POZI PAN, STEEL, BZP, M6X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, BZP, M6X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Bzp, M6X12,pk100; Thread Size Imperial Tr Fastenings - 53M9235 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Bzp, M6X12,pk100; Thread Size Imperial Tr Fastenings
53M9235
Screw, Pozi Pan, Steel, Bzp, M6X12,pk100; Thread Size Imperial Tr Fastenings 53M9235
SCREW, POZI PAN, STEEL, BZP, M6X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BZP, M6X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9235
Product Name Screw, Pozi Pan, Steel, Bzp, M6X12,pk100; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7866 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details
PS10 Flush-Mounted Screw - Unified - PS10-440-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details