TR Fastenings Set Screw Socket, S/s, A2, M6X12, Pk25; Thread Size Imperial Tr Fastenings M6 12 HSA2PC S25

Description
SET SCREW SOCKET, S/S, A2, M6X12, PK25; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SET SCREW SOCKET, S/S, A2, M6X12, PK25; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Socket, S/s, A2, M6X12, Pk25; Thread Size Imperial Tr Fastenings - 53M9226 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw Socket, S/s, A2, M6X12, Pk25; Thread Size Imperial Tr Fastenings
53M9226
Set Screw Socket, S/s, A2, M6X12, Pk25; Thread Size Imperial Tr Fastenings 53M9226
SET SCREW SOCKET, S/S, A2, M6X12, PK25; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SET SCREW SOCKET, S/S, A2, M6X12, PK25; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9226
Product Name Set Screw Socket, S/s, A2, M6X12, Pk25; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Black - 58-21-209-26 - Southco
Specs
Material Stainless Steel
Inch 1/4"
View Details
6-Lobe Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Pan Head
Standard Drives Torx
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Cap Screw, 16 mm Long, Qty 25 - SH6MS16 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details