TR Fastenings Pan Head Pozidriv Screw, Steel, M5,pk100; Thread Size Imperial Tr Fastenings M58PRSTTTZ100

Description
PAN HEAD POZIDRIV SCREW, STEEL, M5,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
PAN HEAD POZIDRIV SCREW, STEEL, M5,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Pozidriv Screw, Steel, M5,pk100; Thread Size Imperial Tr Fastenings - 27AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Pozidriv Screw, Steel, M5,pk100; Thread Size Imperial Tr Fastenings
27AC4146
Pan Head Pozidriv Screw, Steel, M5,pk100; Thread Size Imperial Tr Fastenings 27AC4146
PAN HEAD POZIDRIV SCREW, STEEL, M5,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

PAN HEAD POZIDRIV SCREW, STEEL, M5,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4146
Product Name Pan Head Pozidriv Screw, Steel, M5,pk100; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Recessed Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Setscrew, 3/8 in. Long, Qty 25 - SS25S038 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Screw, Stainless Steel, Polished - 58-27-312-24 - Southco
Specs
Material Stainless Steel
Inch # 8
View Details
Machine Screw - 335-1068-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details