SCREW, SLT, PAN, S/S, A2, M5X50, PK50; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9155 |
| Product Name | Screw, Slt, Pan, S/s, A2, M5X50, Pk50; Thread Size Metric Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Slotted |