TR Fastenings Screw Socket, Cap, S/s, A2, M5X40, Pk50; Thread Size Imperial Tr Fastenings M540 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M5X40, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M5X40, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M5X40, Pk50; Thread Size Imperial Tr Fastenings - 53M9147 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M5X40, Pk50; Thread Size Imperial Tr Fastenings
53M9147
Screw Socket, Cap, S/s, A2, M5X40, Pk50; Thread Size Imperial Tr Fastenings 53M9147
SCREW SOCKET, CAP, S/S, A2, M5X40, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M5X40, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9147
Product Name Screw Socket, Cap, S/s, A2, M5X40, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Cap Screw, 3/4 in. Long, Qty 25 - SH25S075 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details