TR Fastenings Stud, Captive, M4X20, Pk50; Thread Size Imperial Tr Fastenings M4HCS20STZ50

Description
STUD, CAPTIVE, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
Datasheet
Description
STUD, CAPTIVE, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud, Captive, M4X20, Pk50; Thread Size Imperial Tr Fastenings - 45AC5845 - Newark, An Avnet Company
Chicago, IL, United States
Stud, Captive, M4X20, Pk50; Thread Size Imperial Tr Fastenings
45AC5845
Stud, Captive, M4X20, Pk50; Thread Size Imperial Tr Fastenings 45AC5845
STUD, CAPTIVE, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes

STUD, CAPTIVE, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 45AC5845
Product Name Stud, Captive, M4X20, Pk50; Thread Size Imperial Tr Fastenings
Captive Fastener Class / Type Captive Studs
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11-409-30 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 4-40 Thread - 8707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers