TR Fastenings Screw Socket, Cap, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings M420 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings - 53M8934 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings
53M8934
Screw Socket, Cap, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings 53M8934
SCREW SOCKET, CAP, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M8934
Product Name Screw Socket, Cap, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details