TR Fastenings Screw Socket, Csk, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings M420 KHA2MCS50

Description
SCREW SOCKET, CSK, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CSK, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Csk, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings - 53M8923 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Csk, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings
53M8923
Screw Socket, Csk, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings 53M8923
SCREW SOCKET, CSK, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes

SCREW SOCKET, CSK, S/S, A2, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8923
Product Name Screw Socket, Csk, S/s, A2, M4X20, Pk50; Thread Size Imperial Tr Fastenings
Head Type Flat Head; Hexagon Head; Socket Head Cap; Other; Flat / Countersunk Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7867 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Machine Screws - 1583764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details