TR Fastenings Screw, Slt, Pan, S/s, A2, M4X16, Pk100; Thread Size Metric Tr Fastenings M416 PSA2MCS100

Description
SCREW, SLT, PAN, S/S, A2, M4X16, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, S/S, A2, M4X16, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, S/s, A2, M4X16, Pk100; Thread Size Metric Tr Fastenings - 53M8913 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, S/s, A2, M4X16, Pk100; Thread Size Metric Tr Fastenings
53M8913
Screw, Slt, Pan, S/s, A2, M4X16, Pk100; Thread Size Metric Tr Fastenings 53M8913
SCREW, SLT, PAN, S/S, A2, M4X16, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, PAN, S/S, A2, M4X16, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8913
Product Name Screw, Slt, Pan, S/s, A2, M4X16, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Machine Screw - 335-S6-32X3/82701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
Socket Screws - 1247366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details