TR Fastenings Screw, Slt, Cheese, Steel, M4X10, Pk100; Thread Size Metric Tr Fastenings M410 CSSTMCZ100

Description
SCREW, SLT, CHEESE, STEEL, M4X10, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CHEESE, STEEL, M4X10, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Cheese, Steel, M4X10, Pk100; Thread Size Metric Tr Fastenings - 53M8854 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Cheese, Steel, M4X10, Pk100; Thread Size Metric Tr Fastenings
53M8854
Screw, Slt, Cheese, Steel, M4X10, Pk100; Thread Size Metric Tr Fastenings 53M8854
SCREW, SLT, CHEESE, STEEL, M4X10, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, SLT, CHEESE, STEEL, M4X10, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8854
Product Name Screw, Slt, Cheese, Steel, M4X10, Pk100; Thread Size Metric Tr Fastenings
Head Type Other; Cheese Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41860 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L06012109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details