SCREW SOCKET, CAP, M4X6, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); DriverRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8986 |
| Product Name | Screw Socket, Cap, M4X6, Black, Pk100; Thread Size Imperial Tr Fastenings |
| Screw Type | Cap Screw |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex Socket |
| Material | Steel; Steel |