TR Fastenings Screw, Button Head Hex Socket, M4 X 6Mm; Fastener Material Tr Fastenings M4 6 M4A2MC S50 BUT

Description
SCREW, BUTTON HEAD HEX SOCKET, M4 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Hex Socket; Fastener Plating:-; Screw Length:6mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:- RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD HEX SOCKET, M4 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Hex Socket; Fastener Plating:-; Screw Length:6mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Hex Socket, M4 X 6Mm; Fastener Material Tr Fastenings - 50AC9574 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Hex Socket, M4 X 6Mm; Fastener Material Tr Fastenings
50AC9574
Screw, Button Head Hex Socket, M4 X 6Mm; Fastener Material Tr Fastenings 50AC9574
SCREW, BUTTON HEAD HEX SOCKET, M4 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Hex Socket; Fastener Plating:-; Screw Length:6mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:- RoHS Compliant: Yes

SCREW, BUTTON HEAD HEX SOCKET, M4 X 6MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Hex Socket; Fastener Plating:-; Screw Length:6mm; Thread Size - Metric:M4; Thread Size - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 50AC9574
Product Name Screw, Button Head Hex Socket, M4 X 6Mm; Fastener Material Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
M6 x 1.0 Cap Screw, 35 mm Long, Qty 25 - SH6MS35 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details