TR Fastenings Set Screw Socket, S/s, A2, M4X6, Pk50; Thread Size Imperial Tr Fastenings M4 6 HSA2PC S50

Description
SET SCREW SOCKET, S/S, A2, M4X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SET SCREW SOCKET, S/S, A2, M4X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Socket, S/s, A2, M4X6, Pk50; Thread Size Imperial Tr Fastenings - 53M8977 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw Socket, S/s, A2, M4X6, Pk50; Thread Size Imperial Tr Fastenings
53M8977
Set Screw Socket, S/s, A2, M4X6, Pk50; Thread Size Imperial Tr Fastenings 53M8977
SET SCREW SOCKET, S/S, A2, M4X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SET SCREW SOCKET, S/S, A2, M4X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8977
Product Name Set Screw Socket, S/s, A2, M4X6, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7867 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Wood Screws - 1443498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details