TR Fastenings Screw, Pozidriv, Ss A2, M4, 12Mm; Thread Size Metric Tr Fastenings M4 12 KRSTMC Z100

Description
SCREW, POZIDRIV, SS A2, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, POZIDRIV, SS A2, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozidriv, Ss A2, M4, 12Mm; Thread Size Metric Tr Fastenings - 53M8881 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozidriv, Ss A2, M4, 12Mm; Thread Size Metric Tr Fastenings
53M8881
Screw, Pozidriv, Ss A2, M4, 12Mm; Thread Size Metric Tr Fastenings 53M8881
SCREW, POZIDRIV, SS A2, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes

SCREW, POZIDRIV, SS A2, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8881
Product Name Screw, Pozidriv, Ss A2, M4, 12Mm; Thread Size Metric Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
3 mm Hex Key for M6 Setscrew, Qty 10 - HK030 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M6
View Details