TR Fastenings Screw Socket, Cap, Bzp, M4X10, Pk100; Thread Size Imperial Tr Fastenings M4 10 SO12CS Z100

Description
SCREW SOCKET, CAP, BZP, M4X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, BZP, M4X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, Bzp, M4X10, Pk100; Thread Size Imperial Tr Fastenings - 53M8868 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, Bzp, M4X10, Pk100; Thread Size Imperial Tr Fastenings
53M8868
Screw Socket, Cap, Bzp, M4X10, Pk100; Thread Size Imperial Tr Fastenings 53M8868
SCREW SOCKET, CAP, BZP, M4X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, BZP, M4X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8868
Product Name Screw Socket, Cap, Bzp, M4X10, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw, Black Ox-.250
Specs
Material Steel
Finish Black Oxide
Length 0.4370 inch (11.1 mm)
View Details
#10-24 Knurl head thumb screw.,.891
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
Socket Screws - 1247233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 1/4-28 UNF-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details